Visaton Speaker 6.5 Full Range Driver; Driver Type Visaton 55-5155

Description
Speaker 6.5" Full Range Driver; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:87dB; External Diameter - Imperial:6.732"; Frequency Response Min:70Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Speaker 6.5" Full Range Driver; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:87dB; External Diameter - Imperial:6.732"; Frequency Response Min:70Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker 6.5 Full Range Driver; Driver Type Visaton - 55X0597 - Newark, An Avnet Company
Chicago, IL, United States
Speaker 6.5 Full Range Driver; Driver Type Visaton
55X0597
Speaker 6.5 Full Range Driver; Driver Type Visaton 55X0597
Speaker 6.5" Full Range Driver; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:87dB; External Diameter - Imperial:6.732"; Frequency Response Min:70Hz; Product Range:- RoHS Compliant: Yes

Speaker 6.5" Full Range Driver; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:87dB; External Diameter - Imperial:6.732"; Frequency Response Min:70Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55X0597
Product Name Speaker 6.5 Full Range Driver; Driver Type Visaton
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details