Visaton 5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type Visaton 55-4628

Description
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:130mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:5.118"; Frequency Response Min:70Hz RoHS Compliant: Yes
Datasheet
Description
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:130mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:5.118"; Frequency Response Min:70Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type Visaton - 95T3624 - Newark, An Avnet Company
Chicago, IL, United States
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type Visaton
95T3624
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type Visaton 95T3624
5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:130mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:5.118"; Frequency Response Min:70Hz RoHS Compliant: Yes

5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:130mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:5.118"; Frequency Response Min:70Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3624
Product Name 5 Inch 15W 4 Ohm Slim Full Range Speaker; Driver Type Visaton
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Speakers - 2603-CS20-02P105-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1050 Hz
Weight 1.50 g (0.05 oz)
View Details