Visaton 3 Inch 30W 4 Ohm Full Range Speaker; Driver Type Visaton 55-4592

Description
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type Visaton - 95T3606 - Newark, An Avnet Company
Chicago, IL, United States
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type Visaton
95T3606
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type Visaton 95T3606
3 Inch 30W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes

3 Inch 30W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3606
Product Name 3 Inch 30W 4 Ohm Full Range Speaker; Driver Type Visaton
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - 2603-CS20-00P27-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 270 Hz
View Details