Visaton 3 Inch 10W 4 Ohm Full Range Speaker; Driver Type Visaton 55-4586

Description
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:80mm; Impedance:4ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Width - Imperial:3.15"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes
Description
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:80mm; Impedance:4ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Width - Imperial:3.15"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type Visaton - 95T3603 - Newark, An Avnet Company
Chicago, IL, United States
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type Visaton
95T3603
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type Visaton 95T3603
3 Inch 10W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:80mm; Impedance:4ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Width - Imperial:3.15"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

3 Inch 10W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:80mm; Impedance:4ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Width - Imperial:3.15"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3603
Product Name 3 Inch 10W 4 Ohm Full Range Speaker; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details