Visaton 2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type Visaton 55-4580

Description
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:4ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes
Datasheet
Description
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:4ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type Visaton - 95T3600 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type Visaton
95T3600
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type Visaton 95T3600
2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:4ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes

2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:4ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3600
Product Name 2.5 Inch 8.0W 4 Ohm Full Range Speaker; Driver Type Visaton
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Square Speakers - 4060CE - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details