Visaton 2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type Visaton 55-4558

Description
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type:Miniature; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes
Datasheet
Description
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type:Miniature; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type Visaton - 95T3589 - Newark, An Avnet Company
Chicago, IL, United States
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type Visaton
95T3589
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type Visaton 95T3589
2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type:Miniature; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type:Miniature; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3589
Product Name 2 X 2 Inch 2W 4 Ohm Miniature Full Range Speaker; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Speakers - 2603-CAC42-02W95-37-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details