Visaton 50W 8 Ohm Tweeter 20Mm Poly Dome; Driver Type Visaton 53-1415

Description
50W 8 Ohm Tweeter 20mm Poly Dome; Driver Type:Tweeter; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:90dB; Frequency Response Min:2kHz; Frequency Response Max:22kHz; Speaker Shape:Round; Resonant Frequency:-; Product Range:- RoHS Compliant: Yes
Description
50W 8 Ohm Tweeter 20mm Poly Dome; Driver Type:Tweeter; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:90dB; Frequency Response Min:2kHz; Frequency Response Max:22kHz; Speaker Shape:Round; Resonant Frequency:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
50W 8 Ohm Tweeter 20Mm Poly Dome; Driver Type Visaton - 95T3533 - Newark, An Avnet Company
Chicago, IL, United States
50W 8 Ohm Tweeter 20Mm Poly Dome; Driver Type Visaton
95T3533
50W 8 Ohm Tweeter 20Mm Poly Dome; Driver Type Visaton 95T3533
50W 8 Ohm Tweeter 20mm Poly Dome; Driver Type:Tweeter; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:90dB; Frequency Response Min:2kHz; Frequency Response Max:22kHz; Speaker Shape:Round; Resonant Frequency:-; Product Range:- RoHS Compliant: Yes

50W 8 Ohm Tweeter 20mm Poly Dome; Driver Type:Tweeter; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:90dB; Frequency Response Min:2kHz; Frequency Response Max:22kHz; Speaker Shape:Round; Resonant Frequency:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3533
Product Name 50W 8 Ohm Tweeter 20Mm Poly Dome; Driver Type Visaton
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CS17-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details