Visaton 80W 8 Ohm Shielded Tweeter 20Mm Soft Dome; Driver Type Visaton 53-1405

Description
80W 8 Ohm Shielded Tweeter 20mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:94mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88dB; External Diameter - Imperial:3.701"; Frequency Response Min:1.2kHz RoHS Compliant: Yes
Description
80W 8 Ohm Shielded Tweeter 20mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:94mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88dB; External Diameter - Imperial:3.701"; Frequency Response Min:1.2kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
80W 8 Ohm Shielded Tweeter 20Mm Soft Dome; Driver Type Visaton - 95T3531 - Newark, An Avnet Company
Chicago, IL, United States
80W 8 Ohm Shielded Tweeter 20Mm Soft Dome; Driver Type Visaton
95T3531
80W 8 Ohm Shielded Tweeter 20Mm Soft Dome; Driver Type Visaton 95T3531
80W 8 Ohm Shielded Tweeter 20mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:94mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88dB; External Diameter - Imperial:3.701"; Frequency Response Min:1.2kHz RoHS Compliant: Yes

80W 8 Ohm Shielded Tweeter 20mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:94mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88dB; External Diameter - Imperial:3.701"; Frequency Response Min:1.2kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3531
Product Name 80W 8 Ohm Shielded Tweeter 20Mm Soft Dome; Driver Type Visaton
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
Speakers - 2603-CS28-02W190-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1900 Hz
View Details