Visaton 50W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton 53-1400

Description
50W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:50W; External Diameter - Imperial:4.094"; Frequency Response Min:-; Frequency Response Max:3kHz RoHS Compliant: Yes
Description
50W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:50W; External Diameter - Imperial:4.094"; Frequency Response Min:-; Frequency Response Max:3kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
50W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton - 95T3530 - Newark, An Avnet Company
Chicago, IL, United States
50W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton
95T3530
50W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton 95T3530
50W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:50W; External Diameter - Imperial:4.094"; Frequency Response Min:-; Frequency Response Max:3kHz RoHS Compliant: Yes

50W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:50W; External Diameter - Imperial:4.094"; Frequency Response Min:-; Frequency Response Max:3kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3530
Product Name 50W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton
Nominal Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RDC4WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details