Visaton Speaker 3.3 25W Full Range Black; Frequency Response Min Visaton 50-30310

Description
Speaker 3.3" 25W Full Range Black; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Speaker 3.3" 25W Full Range Black; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker 3.3 25W Full Range Black; Frequency Response Min Visaton - 55X0479 - Newark, An Avnet Company
Chicago, IL, United States
Speaker 3.3 25W Full Range Black; Frequency Response Min Visaton
55X0479
Speaker 3.3 25W Full Range Black; Frequency Response Min Visaton 55X0479
Speaker 3.3" 25W Full Range Black; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes

Speaker 3.3" 25W Full Range Black; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55X0479
Product Name Speaker 3.3 25W Full Range Black; Frequency Response Min Visaton
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Round Speakers - CLS50R17-8F2-T600R - Challenge Electronics
Specs
SPL 90 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details