Visaton Loudspeaker, Fullrange, 13Cm, 4 Ohm; Transducer Function Visaton 4800

Description
LOUDSPEAKER, FULLRANGE, 13CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):88dB; Resonant Frequency:100Hz; Frequency Response Min:65Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, FULLRANGE, 13CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):88dB; Resonant Frequency:100Hz; Frequency Response Min:65Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Fullrange, 13Cm, 4 Ohm; Transducer Function Visaton - 54X6646 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Fullrange, 13Cm, 4 Ohm; Transducer Function Visaton
54X6646
Loudspeaker, Fullrange, 13Cm, 4 Ohm; Transducer Function Visaton 54X6646
LOUDSPEAKER, FULLRANGE, 13CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):88dB; Resonant Frequency:100Hz; Frequency Response Min:65Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

LOUDSPEAKER, FULLRANGE, 13CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):88dB; Resonant Frequency:100Hz; Frequency Response Min:65Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6646
Product Name Loudspeaker, Fullrange, 13Cm, 4 Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details