Visaton Grille 10 Es; Accessory Type Visaton 4642

Description
GRILLE 10 ES; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Length / Height:9mm; External Width:114mm; Material:Metal RoHS Compliant: Yes
Datasheet
Description
GRILLE 10 ES; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Length / Height:9mm; External Width:114mm; Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grille 10 Es; Accessory Type Visaton - 45P4286 - Newark, An Avnet Company
Chicago, IL, United States
Grille 10 Es; Accessory Type Visaton
45P4286
Grille 10 Es; Accessory Type Visaton 45P4286
GRILLE 10 ES; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Length / Height:9mm; External Width:114mm; Material:Metal RoHS Compliant: Yes

GRILLE 10 ES; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Length / Height:9mm; External Width:114mm; Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45P4286
Product Name Grille 10 Es; Accessory Type Visaton
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details