Visaton Speaker, Fr 87, 4 Ohms; Transducer Function Visaton 4630

Description
SPEAKER, FR 87, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:137Hz; Frequency Response Min:100Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FR 87, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:137Hz; Frequency Response Min:100Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 87, 4 Ohms; Transducer Function Visaton - 40P1128 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 87, 4 Ohms; Transducer Function Visaton
40P1128
Speaker, Fr 87, 4 Ohms; Transducer Function Visaton 40P1128
SPEAKER, FR 87, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:137Hz; Frequency Response Min:100Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 87, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:137Hz; Frequency Response Min:100Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1128
Product Name Speaker, Fr 87, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 2603-CS14-00P100-04-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
Weight 2.00 g (0.07 oz)
View Details