Visaton Speaker, K 64 Wp, 50 Ohms; Transducer Function Visaton 2919

Description
SPEAKER, K 64 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:200Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, K 64 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:200Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, K 64 Wp, 50 Ohms; Transducer Function Visaton - 40P1104 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, K 64 Wp, 50 Ohms; Transducer Function Visaton
40P1104
Speaker, K 64 Wp, 50 Ohms; Transducer Function Visaton 40P1104
SPEAKER, K 64 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:200Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, K 64 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:200Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1104
Product Name Speaker, K 64 Wp, 50 Ohms; Transducer Function Visaton
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 630 Hz
View Details