Visaton Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton 2912

Description
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton - 87P0371 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton
87P0371
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton 87P0371
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 87P0371
Product Name Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details