Visaton Speaker, 2W, 10Khz, 8Ohm; Transducer Function Visaton 2897

Description
SPEAKER, 2W, 10KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:480Hz; Frequency Response Min:250Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 2W, 10KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:480Hz; Frequency Response Min:250Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2W, 10Khz, 8Ohm; Transducer Function Visaton - 38AC3034 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2W, 10Khz, 8Ohm; Transducer Function Visaton
38AC3034
Speaker, 2W, 10Khz, 8Ohm; Transducer Function Visaton 38AC3034
SPEAKER, 2W, 10KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:480Hz; Frequency Response Min:250Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 2W, 10KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:480Hz; Frequency Response Min:250Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3034
Product Name Speaker, 2W, 10Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details