Visaton Mini Loudspeaker, 4 Cm, 50 Ohm; Transducer Function Visaton 2841

Description
MINI LOUDSPEAKER, 4 CM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:50ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 4 CM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:50ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 4 Cm, 50 Ohm; Transducer Function Visaton - 54X6589 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 4 Cm, 50 Ohm; Transducer Function Visaton
54X6589
Mini Loudspeaker, 4 Cm, 50 Ohm; Transducer Function Visaton 54X6589
MINI LOUDSPEAKER, 4 CM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:50ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MINI LOUDSPEAKER, 4 CM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:50ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6589
Product Name Mini Loudspeaker, 4 Cm, 50 Ohm; Transducer Function Visaton
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Round Speakers - CLS50R17-8F2-T600R - Challenge Electronics
Specs
SPL 90 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details