Visaton Mini Loudspeaker, 4 Cm, 8 Ohm; Transducer Function Visaton 2840

Description
MINI LOUDSPEAKER, 4 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 4 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 4 Cm, 8 Ohm; Transducer Function Visaton - 54X6588 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 4 Cm, 8 Ohm; Transducer Function Visaton
54X6588
Mini Loudspeaker, 4 Cm, 8 Ohm; Transducer Function Visaton 54X6588
MINI LOUDSPEAKER, 4 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MINI LOUDSPEAKER, 4 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):83dB; Resonant Frequency:520Hz; Frequency Response Min:350Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6588
Product Name Mini Loudspeaker, 4 Cm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
Speakers - 2603-CS14-00P100-04-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
Weight 2.00 g (0.07 oz)
View Details