Visaton Mini Loudspeaker, 23 Mm, 8 Ohm; Transducer Function Visaton 2826

Description
MINI LOUDSPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):74dB; Resonant Frequency:530Hz; Frequency Response Min:300Hz; Frequency Response Max:19kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):74dB; Resonant Frequency:530Hz; Frequency Response Min:300Hz; Frequency Response Max:19kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 23 Mm, 8 Ohm; Transducer Function Visaton - 54X6587 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 23 Mm, 8 Ohm; Transducer Function Visaton
54X6587
Mini Loudspeaker, 23 Mm, 8 Ohm; Transducer Function Visaton 54X6587
MINI LOUDSPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):74dB; Resonant Frequency:530Hz; Frequency Response Min:300Hz; Frequency Response Max:19kHz; Product Range:-; RoHS Compliant: Yes

MINI LOUDSPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):74dB; Resonant Frequency:530Hz; Frequency Response Min:300Hz; Frequency Response Max:19kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6587
Product Name Mini Loudspeaker, 23 Mm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 2603-CS17-00P100-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details