Visaton Speaker, 15W, 20Khz, 4Ohm; Transducer Function Visaton 2254

Description
SPEAKER, 15W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:75Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 15W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:75Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 15W, 20Khz, 4Ohm; Transducer Function Visaton - 64AH9557 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 15W, 20Khz, 4Ohm; Transducer Function Visaton
64AH9557
Speaker, 15W, 20Khz, 4Ohm; Transducer Function Visaton 64AH9557
SPEAKER, 15W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:75Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 15W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:75Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 64AH9557
Product Name Speaker, 15W, 20Khz, 4Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details