Visaton Speaker, Frws 5 Sc, 8 Ohms; Transducer Function Visaton 2220

Description
SPEAKER, FRWS 5 SC, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:350Hz; Frequency Response Min:200Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FRWS 5 SC, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:350Hz; Frequency Response Min:200Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Frws 5 Sc, 8 Ohms; Transducer Function Visaton - 67T1640 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Frws 5 Sc, 8 Ohms; Transducer Function Visaton
67T1640
Speaker, Frws 5 Sc, 8 Ohms; Transducer Function Visaton 67T1640
SPEAKER, FRWS 5 SC, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:350Hz; Frequency Response Min:200Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FRWS 5 SC, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:350Hz; Frequency Response Min:200Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67T1640
Product Name Speaker, Frws 5 Sc, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Speakers - 2603-CAC41-02W80-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details