Visaton Speaker, 10W, 20Khz, 4Ohm; Transducer Function Visaton 2204

Description
SPEAKER, 10W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 10W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 10W, 20Khz, 4Ohm; Transducer Function Visaton - 64AH9552 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 10W, 20Khz, 4Ohm; Transducer Function Visaton
64AH9552
Speaker, 10W, 20Khz, 4Ohm; Transducer Function Visaton 64AH9552
SPEAKER, 10W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 10W, 20KHZ, 4OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 64AH9552
Product Name Speaker, 10W, 20Khz, 4Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
 - PROGRAMME 50T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 111 dB
Frequency Response 40 to 210000 Hz
Size 5.50 inch (140 mm)
View Details