Visaton Speaker, 3, Marine, Black; Frequency Response Min Visaton 2148

Description
SPEAKER, 3", MARINE, BLACK; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:49mm; External Width:90mm; External Depth:37mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:3.3"; Behind Panel RoHS Compliant: No
Datasheet
Description
SPEAKER, 3", MARINE, BLACK; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:49mm; External Width:90mm; External Depth:37mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:3.3"; Behind Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 3, Marine, Black; Frequency Response Min Visaton - 95M4711 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 3, Marine, Black; Frequency Response Min Visaton
95M4711
Speaker, 3, Marine, Black; Frequency Response Min Visaton 95M4711
SPEAKER, 3", MARINE, BLACK; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:49mm; External Width:90mm; External Depth:37mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:3.3"; Behind Panel RoHS Compliant: No

SPEAKER, 3", MARINE, BLACK; Frequency Response Min:100Hz; Frequency Response Max:20kHz; External Height:49mm; External Width:90mm; External Depth:37mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:3.3"; Behind Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95M4711
Product Name Speaker, 3, Marine, Black; Frequency Response Min Visaton
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speakers - 2603-CAC32-02W110-13-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details