Visaton Speaker, Frs 7 S, 8 Ohms; Transducer Function Visaton 2018

Description
SPEAKER, FRS 7 S, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:150Hz; Frequency Response Min:120Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FRS 7 S, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:150Hz; Frequency Response Min:120Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Frs 7 S, 8 Ohms; Transducer Function Visaton - 45P4209 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Frs 7 S, 8 Ohms; Transducer Function Visaton
45P4209
Speaker, Frs 7 S, 8 Ohms; Transducer Function Visaton 45P4209
SPEAKER, FRS 7 S, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:150Hz; Frequency Response Min:120Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FRS 7 S, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:15W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:150Hz; Frequency Response Min:120Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45P4209
Product Name Speaker, Frs 7 S, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 2603-CS15-00W60-04-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
View Details