Visaton Speaker, 8W, 20Khz, 8Ohm; Transducer Function Visaton 2017

Description
SPEAKER, 8W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:160Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 8W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:160Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8W, 20Khz, 8Ohm; Transducer Function Visaton - 38AC3005 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8W, 20Khz, 8Ohm; Transducer Function Visaton
38AC3005
Speaker, 8W, 20Khz, 8Ohm; Transducer Function Visaton 38AC3005
SPEAKER, 8W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:160Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 8W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:160Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3005
Product Name Speaker, 8W, 20Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 630 Hz
View Details