Microchip Technology, Inc. 1200V/Boost chopper/IGBT modules APTGLQ100DA120T1G-Module

Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Boost chopper VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP1
Datasheet
Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Boost chopper VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Boost chopper/IGBT modules - APTGLQ100DA120T1G-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Boost chopper/IGBT modules
APTGLQ100DA120T1G-Module
1200V/Boost chopper/IGBT modules APTGLQ100DA120T1G-Module
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Boost chopper VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP1
  • IGBT 4 fast
  • Low voltage drop
  • Low tail current
  • Low leakage current
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Boost chopper
    • VCES (V): 1200
    • VCESat (V): 2.05
    • Current (A) Tc=80C: 100
    • Silicon type: TRENCH 4 FAST
    • Package: SP1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ100DA120T1G-Module
Product Name 1200V/Boost chopper/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

 - IKCM10L60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI1200VG-120P - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M256
Output Voltage 1200 volts
View Details
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM02CT6LIAG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET; SiC
Output Voltage 1200 volts
Output Current 754 amps
View Details
MOSFET Modules -  - Semikron, Inc.
Semikron, Inc.
Specs
Technology MOSFET
Configuration Half-Bridge; H-Bridge
Output Voltage 100 to 200 volts
View Details