VinaTechnology Co. Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0105QG

Description
1F (EDLC) Supercapacitor 3V Radial, Can 175mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 3V Radial, Can 175mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4041-WEC3R0105QG-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4041-WEC3R0105QG-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4041-WEC3R0105QG-ND
1F (EDLC) Supercapacitor 3V Radial, Can 175mOhm @ 1kHz 1000 Hrs @ 65°C

1F (EDLC) Supercapacitor 3V Radial, Can 175mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC3R0105QG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC3R0105QG
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0105QG
1F 3.0V 08*13 EDLC

1F 3.0V 08*13 EDLC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4041-WEC3R0105QG-ND WEC3R0105QG
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details