VinaTechnology Co. Ltd. Cap, 5F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 505QG

Description
CAP, 5F, 3V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 5F, 3V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5443
Cap, 5F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5443
CAP, 5F, 3V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Operating RoHS Compliant: Yes

CAP, 5F, 3V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5443
Product Name Cap, 5F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers