VinaTechnology Co. Ltd. Cap, 360F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 367QG

Description
CAP, 360F, 3V, SUPER CAP, RADIAL; Capacitance:360F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 360F, 3V, SUPER CAP, RADIAL; Capacitance:360F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 360F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 360F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5442
Cap, 360F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5442
CAP, 360F, 3V, SUPER CAP, RADIAL; Capacitance:360F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes

CAP, 360F, 3V, SUPER CAP, RADIAL; Capacitance:360F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5442
Product Name Cap, 360F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.60E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details