VinaTechnology Co. Ltd. Cap, 1F, 3V, Double Layer, Radial; Capacitance Vinatech VEC3R0 105QG

Description
CAP, 1F, 3V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 1F, 3V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1F, 3V, Double Layer, Radial; Capacitance Vinatech - 31AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1F, 3V, Double Layer, Radial; Capacitance Vinatech
31AC7165
Cap, 1F, 3V, Double Layer, Radial; Capacitance Vinatech 31AC7165
CAP, 1F, 3V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

CAP, 1F, 3V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC7165
Product Name Cap, 1F, 3V, Double Layer, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers