POWER SUPPLY, AC-DC, 5V, 0.5A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:5V; Output Current - Output 2:500mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96Y9855 |
| Product Name | Power Supply, Ac-Dc, 5V, 0.5A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |