POWER SUPPLY, AC-DC, 6V, 0.5A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:6V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 31AC2663 |
| Product Name | Power Supply, Ac-Dc, 6V, 0.5A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |