Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-10-5-USUB

Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1039-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1039-ND
AC DC Desktop, Wall Power Adapters Q1039-ND
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics - 33AC5758 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics
33AC5758
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics 33AC5758
ADAPTOR, AC-DC, 5V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1039-ND 33AC5758
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details