Vigortronix Power Supply, Ac-Dc, 18V, 0.111A; No. Of Outputs Vigortronix VTX-214-002-318X

Description
POWER SUPPLY, AC-DC, 18V, 0.111A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:18V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 18V, 0.111A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:18V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 18V, 0.111A; No. Of Outputs Vigortronix - 31AC2657 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 0.111A; No. Of Outputs Vigortronix
31AC2657
Power Supply, Ac-Dc, 18V, 0.111A; No. Of Outputs Vigortronix 31AC2657
POWER SUPPLY, AC-DC, 18V, 0.111A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:18V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 0.111A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:18V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2657
Product Name Power Supply, Ac-Dc, 18V, 0.111A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details