TDK-Lambda Europe GmbH 1U Front End Power supply FPS1000 48/S

Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPS1000-48/S is a 1000W AC-DC industrial power supply with a 48V output, designed for 1U rack mounting in 19-inch systems. It accepts an input voltage range of 85 to 265Vac and features front AC inlet, internal ORing diodes, and current sharing for parallel operation. The unit supports remote on/off, DC good, and AC fail signals, and includes a 12V auxiliary output. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, meets EN55032B and FCC part 15 Class B EMI limits, and offers 88% efficiency at 230Vac. The power supply measures 290 x 127 x 41 mm, operates from 0 to 50°C with derating, and has a typical MTBF of 79,395 hours.

Datasheet Summary
Powered by GS/AI

The FPS1000-48/S is a 1000W AC-DC industrial power supply with a 48V output, designed for 1U rack mounting in 19-inch systems. It accepts an input voltage range of 85 to 265Vac and features front AC inlet, internal ORing diodes, and current sharing for parallel operation. The unit supports remote on/off, DC good, and AC fail signals, and includes a 12V auxiliary output. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, meets EN55032B and FCC part 15 Class B EMI limits, and offers 88% efficiency at 230Vac. The power supply measures 290 x 127 x 41 mm, operates from 0 to 50°C with derating, and has a typical MTBF of 79,395 hours.

Suppliers

Company
Product
Description
Supplier Links
1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Achern, Germany
1U Front End Power supply
FPS1000 48/S
1U Front End Power supply FPS1000 48/S
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.

Features

  • 1U High
  • Up to 3000W (3 units) in 19″-Rack
  • Hotswap capable (Oring diodes built in)
  • Low cost
  • 12, 24, 32 & 48 Volt Outputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number FPS1000 48/S
Product Name 1U Front End Power supply
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
1U Front End Power supply - FPS1000 24 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
300W - 400W Digital AC-DC power supplies - EFE400-12-CNMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 volts
View Details