Videk, Inc. Patch Lead, Cat6A, Blue, 5M; Lan Category Videk 2996AS-5B

Description
PATCH LEAD, CAT6A, BLUE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLUE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Blue, 5M; Lan Category Videk - 41X2809 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Blue, 5M; Lan Category Videk
41X2809
Patch Lead, Cat6A, Blue, 5M; Lan Category Videk 41X2809
PATCH LEAD, CAT6A, BLUE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLUE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2809
Product Name Patch Lead, Cat6A, Blue, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details