Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312003-01

Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet
Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q125-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q125-ND
Power, Line Cables and Extension Cords Q125-ND
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
UL POWER CORD SUPPLY UNSHIELDE 7'6
Wilmington, MA, United States
UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT
312003-01
UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT 312003-01
UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT

UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT

Buy Now
Cable Assemblies - Power, Line Cables and Extension Cords - 312003-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312003-01
Cable Assemblies - Power, Line Cables and Extension Cords 312003-01
CORD 18AWG 5-15P - 320-C13 7.50'

CORD 18AWG 5-15P - 320-C13 7.50'

Supplier's Site
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type - 70133281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type
70133281
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type 70133281
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type

Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q125-ND 312003-01 312003-01 70133281
Product Name Power, Line Cables and Extension Cords UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details