Videk, Inc. Lead, Flat Cat6 Utp, Beige, 3M; Lan Category Videk 2966-3F

Description
LEAD, FLAT CAT6 UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2975 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, FLAT CAT6 UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2975 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Flat Cat6 Utp, Beige, 3M; Lan Category Videk - 74M6908 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Flat Cat6 Utp, Beige, 3M; Lan Category Videk
74M6908
Lead, Flat Cat6 Utp, Beige, 3M; Lan Category Videk 74M6908
LEAD, FLAT CAT6 UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2975 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, FLAT CAT6 UTP, BEIGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2975 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6908
Product Name Lead, Flat Cat6 Utp, Beige, 3M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1862008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers