Videk, Inc. Patch Lead, Cat5E, Purple, 5M; Lan Category Videk 2965-5PR

Description
PATCH LEAD, CAT5E, PURPLE, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, PURPLE, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Purple, 5M; Lan Category Videk - 74M6886 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Purple, 5M; Lan Category Videk
74M6886
Patch Lead, Cat5E, Purple, 5M; Lan Category Videk 74M6886
PATCH LEAD, CAT5E, PURPLE, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, PURPLE, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6886
Product Name Patch Lead, Cat5E, Purple, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Precision Test Cable, Economy, 50.0 GHz, 36.0″ - E50-3FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details