Videk, Inc. Lead, Cat6 Unbooted Utp, Blue, 5M; Lan Category Videk 1996-5B

Description
LEAD, CAT6 UNBOOTED UTP, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Blue, 5M; Lan Category Videk - 25M1382 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Blue, 5M; Lan Category Videk
25M1382
Lead, Cat6 Unbooted Utp, Blue, 5M; Lan Category Videk 25M1382
LEAD, CAT6 UNBOOTED UTP, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1382
Product Name Lead, Cat6 Unbooted Utp, Blue, 5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers