Videk, Inc. Lead, Cat5E Unbooted Utp, Red, 50M; Lan Category Videk 1961-50R

Description
LEAD, CAT5E UNBOOTED UTP, RED, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT5E UNBOOTED UTP, RED, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat5E Unbooted Utp, Red, 50M; Lan Category Videk - 25M1332 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat5E Unbooted Utp, Red, 50M; Lan Category Videk
25M1332
Lead, Cat5E Unbooted Utp, Red, 50M; Lan Category Videk 25M1332
LEAD, CAT5E UNBOOTED UTP, RED, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT5E UNBOOTED UTP, RED, 50M; LAN Category:Cat5e; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1332
Product Name Lead, Cat5E Unbooted Utp, Red, 50M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1862002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
ZK4054-6400-0xxx | Control cable, PUR, 3 x 0.75 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details