CONVERTER MOD DC/DC 5.8V 75W Isolated 1 18V 36V 5.8V - - * 75W * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x 57.9mm x 27.4mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 5.8V 75W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-JWV-EX-B1 | VI-JWV-EX-B1 |
| Product Name | CONVERTER MOD DC/DC 5.8V 75W Isolated 1 18V 36V 5.8V - - * 75W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |