CONVERTER MOD DC/DC 85V 100W Isolated 1 18V 36V 85V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 85V 1.18A 18V - 36V Input
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 100W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JWD-CW | VI-JWD-CW-ND | VI-JWD-CW | VI-JWD-CW |
| Product Name | CONVERTER MOD DC/DC 85V 100W Isolated 1 18V 36V 85V - - * 100W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 1.18 amps | 1.18 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |