Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 36V Input
CONVERTER MOD DC/DC 24V 50W Isolated 1 18V 36V 24V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
DC DC CONVERTER 24V 50W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JW3-MY-ND | VI-JW3-MY | VI-JW3-MY |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 24V 50W Isolated 1 18V 36V 24V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| DC Output Current | 2.08 amps |