Vicor Corporation CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * VI-JNZ-EY

Description
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * - VI-JNZ-EY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * *
VI-JNZ-EY
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * VI-JNZ-EY
CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JNZ-EY - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JNZ-EY
DC DC Converters VI-JNZ-EY
DC DC CONVERTER 2V 20W

DC DC CONVERTER 2V 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number VI-JNZ-EY VI-JNZ-EY
Product Name CONVERTER MOD DC/DC 2V 20W Isolated 1 36V 76V 2V - - 20A * * * DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details