CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 36V 76V 3.3V - - 16.5A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 76V Input
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 17W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JNY-EZ | VI-JNY-EZ-ND | VI-JNY-EZ | VI-JNY-EZ |
| Product Name | CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 36V 76V 3.3V - - 16.5A * * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 5 amps | 5 amps | ||
| DC Input Voltage | 36.0 to 76.0 volts | 36.0 to 76.0 volts |