Isolated Module DC DC Converter 1 Output 12V 2.08A 42V - 60V Input
CONVERTER MOD DC/DC 12V 25W Isolated 1 42V 60V 12V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 12V 25W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J31-CZ-ND | VI-J31-CZ | VI-J31-CZ |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 12V 25W Isolated 1 42V 60V 12V - - * 25W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 2.08 amps |