CONVERTER MOD DC/DC 5V 50W Isolated 1 42V 60V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 10A 42V - 60V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 142010-VI-J30-CY
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 42V
Voltage - Input (Max): 60V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 90%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 5V 50W
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J30-CY | VI-J30-CY-ND | 142010-VI-J30-CY | VI-J30-CY | VI-J30-CY |
| Product Name | CONVERTER MOD DC/DC 5V 50W Isolated 1 42V 60V 5V - - * 50W * * | DC DC Converters | Power Supplies - Board Mount | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 10 amps | 10 amps | 10 amps | ||
| DC Input Voltage | 42.0 to 60.0 volts | 42.0 to 60.0 volts | 42.0 to 60.0 volts |