Vicor Corporation CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * VI-BTT-IX

Description
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * - VI-BTT-IX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * *
VI-BTT-IX
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * VI-BTT-IX
CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
DC DC Converters - VI-BTT-IX - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-BTT-IX
DC DC Converters VI-BTT-IX
DC DC CONVERTER 6.5V 75W

DC DC CONVERTER 6.5V 75W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number VI-BTT-IX VI-BTT-IX
Product Name CONVERTER MOD DC/DC 6.5V 75W Isolated 1 66V 160V 6.5V - - * 75W * * DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1149-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details