Vicor Corporation CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * VI-B5H-MU

Description
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * - VI-B5H-MU - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * *
VI-B5H-MU
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * VI-B5H-MU
CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *

CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *

Supplier's Site
DC DC Converters - VI-B5H-MU-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-B5H-MU-ND
DC DC Converters VI-B5H-MU-ND
Isolated Module DC DC Converter 1 Output 52V 3.85A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 52V 3.85A 100V - 200V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - VI-B5H-MU - 938610-VI-B5H-MU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-B5H-MU
938610-VI-B5H-MU
Power Supplies Board Mount DCDC Converters - VI-B5H-MU 938610-VI-B5H-MU
Manufacturer: Vicor Corporation Win Source Part Number: 938610-VI-B5H-MU Series: VI-200™ (200W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 52V - - 3.85A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-B5H Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938610-VI-B5H-MU
Series: VI-200™ (200W)
Operating Temperature Range: -55°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 52V - - 3.85A 100V - 200V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-B5H
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-B5H-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-B5H-MU
Power Supplies - Board Mount - DC DC Converters VI-B5H-MU
DC DC CONVERTER 52V 200W

DC DC CONVERTER 52V 200W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-B5H-MU VI-B5H-MU-ND 938610-VI-B5H-MU VI-B5H-MU
Product Name CONVERTER MOD DC/DC 52V 200W Isolated 1 100V 200V 52V - - * 200W * * DC DC Converters Power Supplies Board Mount DCDC Converters - VI-B5H-MU Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
DC Output Current 3.85 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details